NEN-EN-ISO 3785

Metallic materials - Designation of test specimen axes in relation to product texture

inactive
Organization: NEN
Publication Date: 1 October 2003
Status: inactive
Page Count: 18
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This International Standard specifies a method for designating test specimen axes in relation to product texture by means of an X-Y-Z orthogonal coordinate system. The system applies equally to unnotched and notched (or precracked) test specimens. The method is intended only for metallic materials with uniform texture that can be unambiguously determined. Test specimen orientation is decided before specimen machining, identified in accordance with the designation system specified in this International Standard, and recorded.

Document History

September 1, 2006
Metallic materials - Designation of test specimen axes in relation to product texture
This International Standard specifies a method for designating test specimen axes in relation to product texture by means of an X-Y-Z orthogonal coordinate system. The system applies equally to...
NEN-EN-ISO 3785
October 1, 2003
Metallic materials - Designation of test specimen axes in relation to product texture
This International Standard specifies a method for designating test specimen axes in relation to product texture by means of an X-Y-Z orthogonal coordinate system. The system applies equally to...
May 1, 1995
Steel - Designation of test piece axes
Specifies a method for the identification of test piece axes in relation to the grain flow, by means of a system of co-ordinates. Applies to both unnotched metal test pieces. The system present is...
Advertisement