NEN-EN-ISO 4788

Laboratory glassware - Graduated measuring cylinders

inactive
Organization: NEN
Publication Date: 1 October 2003
Status: inactive
Page Count: 18
ICS Code (Measurement of volume, mass, density, viscosity): 17.060
scope:

This International Standard specifies dimensions, material and constructional and metrological requirements of graduated measuring cylinders of tall form (Type 1a and Type 1b) and of squat form (Type 2). All types are suitable for general laboratory use. The specifications in this International Standard are in conformity with the principles of design and construction of volumetric glassware given in ISO 384.

Document History

May 1, 2005
Laboratory glassware - Graduated measuring cylinders
This International Standard specifies dimensions, material and constructional and metrological requirements of graduated measuring cylinders of tall form (Type 1a and Type 1b) and of squat form (Type...
NEN-EN-ISO 4788
October 1, 2003
Laboratory glassware - Graduated measuring cylinders
This International Standard specifies dimensions, material and constructional and metrological requirements of graduated measuring cylinders of tall form (Type 1a and Type 1b) and of squat form (Type...
Advertisement