NEN-EN-ISO 4540

Metallic coatings - Coatings cathodic to the substrate - Rating of electroplated test specimens subjected to corrosion tests

inactive, Most Current
Organization: NEN
Publication Date: 1 April 1995
Status: inactive
Page Count: 4
ICS Code (Metallic coatings): 25.220.40
scope:

Based on experience of the method with standard 10 cm x 15 cm test panels, exposed on racks at outdoor test sites in natural atmospheres, and rated panels that have been subjected to accelerated tests. The method is applicable only to decorative and protective coatings, for example nickel plus chromium or copper plus nickel plus chromium on steel or zinc die castings. It is not intended for use with anodic sacrificial coatings such as zinc and cadmium on steel

Document History

NEN-EN-ISO 4540
April 1, 1995
Metallic coatings - Coatings cathodic to the substrate - Rating of electroplated test specimens subjected to corrosion tests
Based on experience of the method with standard 10 cm x 15 cm test panels, exposed on racks at outdoor test sites in natural atmospheres, and rated panels that have been subjected to accelerated...

References

Advertisement