NEN-EN-ISO 5659-2

Plastics - Smoke generation - Part 2: Determination of optical density by a single-chamber test

inactive
Organization: NEN
Publication Date: 1 September 1998
Status: inactive
Page Count: 44
ICS Code (Plastics in general): 83.080.01
scope:

Specifies a method of measuring smoke production from the exposed surface of specimens of essentially flat materials, composites or assemblies not exceeding 25 mm in thickness when placed in a horizontal orientation and subjected to specified levels of thermal irradience in a closed cabinet with or without the application of a pilot flame. The method of test is applicable to all plastics and may also be used for the evaluation of other materials (e.g. rubbers, textile-coverings, painted surfaces, wood and other building materials).

Document History

July 1, 2017
Plastics - Smoke generation - Part 2: Determination of optical density by a single-chamber test
NEN-EN-ISO 5659-2 specifies a method of measuring smoke production from the exposed surface of specimens of materials or composites. It is applicable to specimens that have an essentially flat...
December 1, 2012
Plastics - Smoke generation - Part 2: Determination of optical density by a single-chamber test
This part of ISO 5659 specifies a method of measuring smoke production from the exposed surface of specimens of materials, composites or assemblies. It is applicable to specimens that have an...
March 1, 2011
Plastics - Smoke generation - Part 2: Determination of optical density by a single-chamber test
This part of ISO 5659 specifies a method of measuring smoke production from the exposed surface of specimens of materials, composites or assemblies. It is applicable to specimens that have an...
January 1, 2007
Plastics - Smoke generation - Part 2: Determination of optical density by a single-chamber test
This part of ISO 5659 specifies a method of measuring smoke production from the exposed surface of specimens of essentially flat materials, composites or assemblies not exceeding 25 mm in thickness...
October 1, 2004
Plastics - Smoke generation - Part 2: Determination of optical density by a single-chamber test
This part of ISO 5659 specifies a method of measuring smoke production from the exposed surface of specimens of essentially flat materials, composites or assemblies not exceeding 25 mm in thickness...
NEN-EN-ISO 5659-2
September 1, 1998
Plastics - Smoke generation - Part 2: Determination of optical density by a single-chamber test
Specifies a method of measuring smoke production from the exposed surface of specimens of essentially flat materials, composites or assemblies not exceeding 25 mm in thickness when placed in a...
Advertisement