NEN-EN-ISO 4613-2
Plastics - Ethylene/vinyl acetate (E/VAC) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
| Organization: | NEN |
| Publication Date: | 1 September 1995 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of E/VAC moulding and extrusion materials. Requirements for handling test material and for conditioning both the test material before moulding and the specimens before testing are given here. Procedures and conditions for the preparation of test specimens and procedures for measuring properties of the materials from which these specimens are made are given. Properties and test methods which are suitable and necessary to characterize E/VAC moulding and extrusion materials are listed.
Document History