NEN-EN-ISO 7899-2
Water quality - Detection and enumeration of intestinal enterococci - Part 2: Membrane filtration method
| Organization: | NEN |
| Publication Date: | 1 June 2000 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Examination of biological properties of water): | 13.060.70 |
| ICS Code (Microbiology of water): | 07.100.20 |
scope:
Specifies a method for the detection and enumeration of intestinal enterococci in water by membrane filtration. Is especially intended for examination of drinking water, water from swimming pools and other disinfected or clean waters. Nevertheless, the method can be applied to all types of water, except when a large amount of suspended matter or many interfering microorganisms are present. It is particularly suitable for the examination of large volumes of water containing only a few intestinal enterococci.
Document History