NEN-EN-ISO 9300

Measurement of gas flow by means of critical flow Venturi nozzles

inactive
Organization: NEN
Publication Date: 1 April 1995
Status: inactive
Page Count: 24
ICS Code (Flow in closed conduits): 17.120.10

Document History

July 1, 2022
Measurement of gas flow by means of critical flow nozzles
This document specifies the geometry and method of use (installation in a system and operating conditions) of critical flow nozzles (CFNs) used to determine the mass flow rate of a gas flowing...
September 1, 2005
Measurement of gas flow by means of critical flow Venturi nozzles
This International Standard specifies the geometry and method of use (installation in a system and operating conditions) of critical flow Venturi nozzles (CFVN) used to determine the mass flow-rate...
October 1, 2003
Measurement of gas flow by means of critical flow Venturi nozzles
This International Standard specifies the geometry and method of use (installation in a system and operating conditions) of critical flow Venturi nozzles (CFVN) used to determine the mass flow-rate...
NEN-EN-ISO 9300
April 1, 1995
Measurement of gas flow by means of critical flow Venturi nozzles
A description is not available for this item.
Advertisement