NEN-EN-ISP 10613-2
Information technology - International Standardized Profile RA - Relaying the Connectionless-mode Network Service - Part 2: LAN subnetwork-dependent, media-independent requirements
| Organization: | NEN |
| Publication Date: | 1 February 1996 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
Is applicable to interworking units concerned with operating in the open systems interconnection (OSI) environment. It specifies a combination of OSI base standards that collectively provide a network relay function for the connectionless-mode network service. This part specifies requirements that are applicable to an interworking unit attched to a LAN and using the ISO 8802-2 LLC type 1 protocol. Applies only to communications over those subnetworks which are LANs using ISO 8802 LLC type 1.
Document History