NEN-EN-ISP 11186-1

Information technology - International Standardized Profiles FVT3nn - Virtual Terminal Basic Class - Register of attribute assignment type definitions - Part 1: FVT321 - Font assignment Type no. 1

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1995
Status: inactive
Page Count: 16
ICS Code (Multilayer applications): 35.100.05
scope:

Contains the definition of a font assignment type that enables a font assignment value to be specified as a font resource property list in accordance with ISO/IEC 9541-1. The properties that may be included in the property-list are specified as a subset of the properties defined for a character cell font. Particular provision is made for font resources in which the height and width of a character cell are integer multiples of the hight and width of the character cell boxes that comprise the graphical images considered in the VT service. Provision is also made for the use of both left-to-right and right-to-left writing modes and for the coexistence of both modes in the display object.

Document History

NEN-EN-ISP 11186-1
September 1, 1995
Information technology - International Standardized Profiles FVT3nn - Virtual Terminal Basic Class - Register of attribute assignment type definitions - Part 1: FVT321 - Font assignment Type no. 1
Contains the definition of a font assignment type that enables a font assignment value to be specified as a font resource property list in accordance with ISO/IEC 9541-1. The properties that may be...
Advertisement