NEN-HD 22-10

Cables of rated voltages up to and including 450/750 V and having cross-linked insulation - Part 10: EPR insulated and polyurethane sheated flexible cables

inactive, Most Current
Organization: NEN
Publication Date: 1 March 2007
Status: inactive
Page Count: 17
ICS Code (Cables): 29.060.20
scope:

This Part 10 of the HD details the particular requirements for ethylene-propylene rubber insulated, and thermoplastic polyurethane sheathed cable for a maximum conductor temperature of 90 C and lowest handling temperature of -40 C. Each cable shall comply with the appropriate requirements given in Part 1 of this HD and the particular requirements of this part.

Document History

NEN-HD 22-10
March 1, 2007
Cables of rated voltages up to and including 450/750 V and having cross-linked insulation - Part 10: EPR insulated and polyurethane sheated flexible cables
This Part 10 of the HD details the particular requirements for ethylene-propylene rubber insulated, and thermoplastic polyurethane sheathed cable for a maximum conductor temperature of 90 C and...
Advertisement