NEN-IEC 60568

Nuclear power plants - Instrumentation important to safety - In-core instrumentation for neutron fluence rate (flux) measurements in power reactors

active, Most Current
Organization: NEN
Publication Date: 1 April 2006
Status: active
Page Count: 42
ICS Code (Radiation measurements): 17.240
scope:

This standard applies to on-line in-core neutron detectors, together with associated components and instrumentation, designed for purposes important to reactor safety: protection, information or control. The detector types usually used are direct current ionization chambers, fission ion chambers and self-powered neutron detectors. This standard provides guidance for the design of in-core instrumentation for neutron fluence rate measurements in thermal neutron reactors designed for power production. The major emphasis in this standard is on the general design aspects of on-line systems. For the principles of overall system design and for the purpose of neutron flux measurements, reference should be made to IEC 61513.

Document History

NEN-IEC 60568
April 1, 2006
Nuclear power plants - Instrumentation important to safety - In-core instrumentation for neutron fluence rate (flux) measurements in power reactors
This standard applies to on-line in-core neutron detectors, together with associated components and instrumentation, designed for purposes important to reactor safety: protection, information or...
Advertisement