NEN-ISO 10297

Gas cylinders - Refillable gas cylinder valves - Specification and type testing

inactive, Most Current
Organization: NEN
Publication Date: 1 June 1999
Status: inactive
Page Count: 34
ICS Code (Pressure regulators): 23.060.40
ICS Code (Gas cylinders): 23.020.35
scope:

Specifies requirements for refillable gas cylinder valves and the method of testing such valves for type approval. Is applicable to valves to be fitted to gas cylinders of up to 150 l water capacity, intended to convey compressed, liquefied or dissolved gases. It is only applicable to valves operated by a hand wheel or a key.

Document History

NEN-ISO 10297
June 1, 1999
Gas cylinders - Refillable gas cylinder valves - Specification and type testing
Specifies requirements for refillable gas cylinder valves and the method of testing such valves for type approval. Is applicable to valves to be fitted to gas cylinders of up to 150 l water capacity,...

References

Advertisement