NEN-ISO 1051

Rivet shank diameters

active, Most Current
Organization: NEN
Publication Date: 1 December 1999
Status: active
Page Count: 10
ICS Code (Rivets): 21.060.40
scope:

Specifies two series of shank diameters of rivets for general use, except blind rivets, in the range from 1 mm up to and including 35 mm.

Document History

NEN-ISO 1051
December 1, 1999
Rivet shank diameters
Specifies two series of shank diameters of rivets for general use, except blind rivets, in the range from 1 mm up to and including 35 mm.
Advertisement