NEN-ISO 10945

Hydraulic fluid power - Gas-loaded accumulators - Dimensions of gas ports

inactive, Most Current
Organization: NEN
Publication Date: 1 December 1995
Status: inactive
Page Count: 10
ICS Code (Other fluid power system components): 23.100.99
scope:

Specifies the types and the dimensions of the gas filling ports of gas-loaded accumulators used in hydraulic fluid power systems. Describes two male ports for filling the gas side of a gas-loaded accumulator. These ports are designated by the following: male port with M 16 2 thread in accordance with ISO 261 and ISO 724, which is preferred for new designs; male port with 8V1 thread in accordance with ISO 4570-1.

Document History

NEN-ISO 10945
December 1, 1995
Hydraulic fluid power - Gas-loaded accumulators - Dimensions of gas ports
Specifies the types and the dimensions of the gas filling ports of gas-loaded accumulators used in hydraulic fluid power systems. Describes two male ports for filling the gas side of a gas-loaded...
Advertisement