NEN-ISO 11042-2
Gas turbines - Exhaust gas emission - Part 2: Automated emission monitoring
| Organization: | NEN |
| Publication Date: | 1 September 1996 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Stationary source emissions): | 13.040.40 |
| ICS Code (Gas and steam turbines. Steam engines): | 27.040 |
scope:
Establishes the monitoring programme and the requirements for the selection and operation of hardware to be used for continuous measurement over an extended, not limited, time. The concentration and absolute magnitude of specified emissions in the exhaust gas are monitored as well as related gaseous components from gas turbines together with essential operating conditions. Appropriate terms and symbols in addition ot those defined in ISO 11042-1 are used. It presents requirements for the monitoring environment, the instrumentation and recording as well as for quality assessment and correction of data.
Document History