NEN-ISO 11534

Iron ores - Determination of tin - Flame atomic absorption spectrometric method

active, Most Current
Organization: NEN
Publication Date: 1 December 2006
Status: active
Page Count: 21
ICS Code (Iron ores): 73.060.10
scope:

This International Standard specifies a flame atomic absorption spectrometric method for the determination of the mass fraction of tin in iron ores. This method is applicable to mass fractions of tin between 0,001 % and 0,015 % in natural iron ores, iron ore concentrates and agglomerates, including sinter products.

Document History

NEN-ISO 11534
December 1, 2006
Iron ores - Determination of tin - Flame atomic absorption spectrometric method
This International Standard specifies a flame atomic absorption spectrometric method for the determination of the mass fraction of tin in iron ores. This method is applicable to mass fractions of tin...
Advertisement