NEN-ISO 11658
Cardiovascular implants and extracorporeal systems - Blood/tissue contact surface modifications for extracorporeal perfusion systems
| Organization: | NEN |
| Publication Date: | 1 May 2012 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
This International Standard specifies requirements for the physical, biological and performance testing of biocompatible modifications on extracorporeal devices. This International Standard is applicable to components of heart-lung bypass equipment and of extracorporeal life support equipment that carry blood and have modifications on the blood and tissue-contacting surfaces of the device. The assumption is that these devices will be used at conventional ranges of hypothermia and normothermia. If hyperthermia (>37 °C) applications are indicated, then testing is performed over the indicated range.
Document History