NEN-ISO 11090-1
Machine tools - Test conditions for die sinking electro-discharge machines (EDM) - Terminology and testing of accuracy - Part 1: Single column machines (cross slide table type and fixed table type)
| Organization: | NEN |
| Publication Date: | 1 April 1998 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Electrochemical machines): | 25.120.40 |
scope:
Specifies, with reference to ISO 230-1 and ISO 230-2, geometric and machining tests and tests for checking accuracy and repeatability of numerically controlled positioning axes for general purpose and normal accuracy die sinking electro-discharge machines (EDM). It also specifies the applicable tolerances corresponding to the above-mentioned tests. Is applicable to single column machines of cross slide table type and fixed table type. Deals only with the verification of the accuracy of the machine. Provides the terminology used for the principal components of the machine and the designation of the axes with reference to ISO 841.
Document History