NEN-ISO 12021-1

Road vehicles - Sensitivity to lateral wind - Part 1: Open-loop test method using wind generator input

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1996
Status: inactive
Page Count: 18
ICS Code (Road vehicles in general): 43.020
scope:

Specifies an open-loop test method to determine the sensitivity to lateral wind of a vehicle by means of a wind generator. It applies to passenger cars as defined in ISO 3833, passenger car-trailer combinations and light trucks. Its applicability to motorcycles is yet to be investigated. The test conditions specified in this test method are not representative of real driving conditions but are useful to obtain measures of vehicle dynamic response to lateral wind.

Document History

NEN-ISO 12021-1
September 1, 1996
Road vehicles - Sensitivity to lateral wind - Part 1: Open-loop test method using wind generator input
Specifies an open-loop test method to determine the sensitivity to lateral wind of a vehicle by means of a wind generator. It applies to passenger cars as defined in ISO 3833, passenger car-trailer...
Advertisement