NEN-ISO 11502
Plastics - Film and sheeting - Determination of blocking resistance
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 1995 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
Specifies two methods for assessing the tendency of flexible plastic film and sheets to adhere to one another when left in contact for some time, at a specified temperature and under light pressure. One method is qualitative and the other is quantitative.
Document History
NEN-ISO 11502
October 1, 1995
Plastics - Film and sheeting - Determination of blocking resistance
Specifies two methods for assessing the tendency of flexible plastic film and sheets to adhere to one another when left in contact for some time, at a specified temperature and under light pressure....