NEN-ISO 12619-4

Road vehicles - Compressed gaseous hydrogen (CGH2) and hydrogen/natural gas blends fuel system components - Part 4: Check valve

active, Most Current
Organization: NEN
Publication Date: 15 August 2016
Status: active
Page Count: 13
ICS Code (Fuel systems): 43.060.40
scope:

NEN-ISO 12619-4 specifies general requirements and definitions of compressed gaseous hydrogen (CGH2) and hydrogen/natural gas blends fuel system components, intended for use on the types of motor vehicles defined in ISO 3833. It also provides general design principles and specifies requirements for instructions and markings. It is applicable to vehicles using compressed gaseous hydrogen (CGH2) in accordance with ISO 14687-1 or ISO 14687-2 and hydrogen/natural gas blends using natural gas in accordance with ISO 15403-1 and ISO/TR 15403-2. It is not applicable to the following: a) liquefied hydrogen (LH2) fuel system components located upstream of, and including, the vaporizer; b) fuel containers; c) stationary gas engines; d) container mounting hardware; e) electronic fuel management; f) refuelling receptacles.

Document History

NEN-ISO 12619-4
August 15, 2016
Road vehicles - Compressed gaseous hydrogen (CGH2) and hydrogen/natural gas blends fuel system components - Part 4: Check valve
NEN-ISO 12619-4 specifies general requirements and definitions of compressed gaseous hydrogen (CGH2) and hydrogen/natural gas blends fuel system components, intended for use on the types of motor...
Advertisement