NEN-ISO 127

Rubber, natural latex concentrate - Determination of KOH number

active, Most Current
Organization: NEN
Publication Date: 1 April 2012
Status: active
Page Count: 18
ICS Code (Latex and raw rubber): 83.040.10
scope:

This International Standard specifies a method for the determination of the KOH number of natural rubber latex concentrate which is preserved wholly or in part with ammonia. The method is applicable to latices containing boric acid. The method is not applicable to latices preserved with potassium hydroxide. It is not necessarily suitable for latices from natural sources other than Hevea brasiliensis, or for latices of synthetic rubber, compounded latex, vulcanized latex or artificial dispersions of rubber.

Document History

NEN-ISO 127
April 1, 2012
Rubber, natural latex concentrate - Determination of KOH number
This International Standard specifies a method for the determination of the KOH number of natural rubber latex concentrate which is preserved wholly or in part with ammonia. The method is applicable...
February 1, 2006
Rubber, natural latex concentrate - Determination of KOH number - Amendment 1: Precision data
A description is not available for this item.
January 1, 1996
Rubber, natural latex concentrate - Determination of KOH number
Specifies a method for the determination of the KOH number of natural rubber latex concentrate which is preserved wholly or in part with ammonia. The method is applicable to latices containing boric...
Advertisement