NEN-ISO 15223-1

Medical devices - Symbols to be used with medical device labels, labelling and information to be supplied - Part 1: General requirements

inactive
Organization: NEN
Publication Date: 1 April 2007
Status: inactive
Page Count: 25
ICS Code (Graphical symbols for use on specific equipment): 01.080.20
ICS Code (Medical equipment in general): 11.040.01
scope:

This part of ISO 15223 identifies requirements for the development and use of symbols that may be used to convey information on the safe and effective use of medical devices. It also lists symbols that satisfy the requirements of this part of ISO 15223. This part of ISO 15223 is limited to symbols applicable to a broad spectrum of devices that may be marketed globally. These symbols may be used on the device itself or its package or in the associated documentation.

Document History

June 1, 2008
Medical devices - Symbols to be used with medical device labels, labelling and information to be supplied - Part 1: General requirements
A description is not available for this item.
NEN-ISO 15223-1
April 1, 2007
Medical devices - Symbols to be used with medical device labels, labelling and information to be supplied - Part 1: General requirements
This part of ISO 15223 identifies requirements for the development and use of symbols that may be used to convey information on the safe and effective use of medical devices. It also lists symbols...

References

Advertisement