NEN-ISO 15394

Packaging - Bar code and two-dimensional symbols for shipping, transport and receiving labels

active, Most Current
Organization: NEN
Publication Date: 1 November 2017
Status: active
ICS Code (Packaging and distribution of goods in general): 55.020
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

NEN-ISO 15394 specifies the minimum requirements for the design of labels containing linear bar code and two-dimensional symbols on transport units to convey data between trading partners; - provides for traceability of transported units using a unique transport unit identifier (licence plate); - provides guidance on the formatting on the label of data presented in linear bar code, two-dimensional symbol or human-readable form; - provides specific recommendations regarding the choice of bar code symbologies, and specifies quality requirements; - provides recommendations as to label placement, size and the inclusion of free text and any appropriate graphics; - provides guidance on the selection of the label material. This document is not applicable to the direct printing on to kraft coloured corrugated surfaces.

Document History

NEN-ISO 15394
November 1, 2017
Packaging - Bar code and two-dimensional symbols for shipping, transport and receiving labels
NEN-ISO 15394 specifies the minimum requirements for the design of labels containing linear bar code and two-dimensional symbols on transport units to convey data between trading partners; - provides...
May 1, 2009
Packaging - Bar code and two-dimensional symbols for shipping, transport and receiving labels
This International Standard: specifies the minimum requirements for the design of labels containing linear bar code and two-dimensional symbols on transport units to convey data between trading...
June 1, 2000
Packaging - Bar code and two-dimensional symbols for shipping, transport and receiving labels
This standard - specifies the minimum requirements for the design of labels containing linear bar code and two-dimensional symbols on transport units to convey data between trading partners; -...
Advertisement