NEN-ISO 1628-3

Plastics - Determination of viscosity number and limiting viscosity number - Part 3: Polethylenes and polypropylenes

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1992
Status: inactive
ICS Code (Thermoplastic materials): 83.080.20
scope:

This part of ISO 1628 defines particular conditions for determining the viscosity number and limiting viscosity number of polyethylenes and polypropylenes at 135°C in dilute solution. It is applicable to low, medium and high-density polyethylenes and to a wide range of polypropylenes, including pure isotatic, stereoblock and atactic polymers. The viscosity of polymer solutions may be affected by additives present in the sample. The value of a viscosity number determined by this method may therefore be unreliable if the sample contains fillers or other additives.

Document History

NEN-ISO 1628-3
May 1, 1992
Plastics - Determination of viscosity number and limiting viscosity number - Part 3: Polethylenes and polypropylenes
This part of ISO 1628 defines particular conditions for determining the viscosity number and limiting viscosity number of polyethylenes and polypropylenes at 135°C in dilute solution. It is...

References

Advertisement