NEN-ISO 17212

Structural adhesives - Guidelines for the surface preparation of metals and plastics prior to adhesive bonding

inactive
Organization: NEN
Publication Date: 1 May 2004
Status: inactive
Page Count: 38
ICS Code (Adhesives): 83.180
scope:

This International Standard provides and describes the usual procedures for the preparation of component surfaces prior to bonding for either laboratory evaluation or the process of construction. This International Standard is applicable to metal and plastic surfaces that are commonly encountered. Surfaces : These comprise the following metal and plastic families - the latter including filled versions and suitable paints: Metals : Aluminium, Chromium, Copper, Magnesium, Nickel, steel (mild), steel (stainless), tin, titanium, zinc, Paints : cataphoretic (water-based), poly-alkyd, ester, epoxide, urethane, Plastics : Thermoplastic acrylonitrile-butadiene-styrene copolymer, poly-acetal, acrylate, amide, carbonate, ester, ether ether ketone, ethylene, imide, methyl methacrylate, phenylene oxide, propylene, styrene, tetrafluoroethylene, vinyl chloride, sulfone, Thermoset, poly-alkyd, allyl phthalate, amino, epoxide, ester, phenolic, urethane, urea-based (see poly-amino above), Methods : The various techniques described for cleaning and modifying surfaces are drawn from the best of current practice. The methods can be used in a variety of combinations to create the most effective preparative process conducive with the environmental durability required of the bonded joint.

Document History

March 1, 2012
Structural adhesives - Guidelines for the surface preparation of metals and plastics prior to adhesive bonding
This International Standard provides and describes the usual procedures for the preparation of component surfaces prior to bonding for either laboratory evaluation or the process of construction....
NEN-ISO 17212
May 1, 2004
Structural adhesives - Guidelines for the surface preparation of metals and plastics prior to adhesive bonding
This International Standard provides and describes the usual procedures for the preparation of component surfaces prior to bonding for either laboratory evaluation or the process of construction....
Advertisement