NEN-ISO 1758

Direct-reading electroscope-type exposure meters

inactive, Most Current
Organization: NEN
Publication Date: 31 July 1979
Status: inactive
ICS Code (Radiation protection): 13.280
scope:

This International Standard specifies the requirements for direct-reading electroscope-type pocket exposure meters for X- and/or gamma radiation, having an airtight sensitive volume, working in the range, or part of the range, from 30 keV up to 3 MeV, excluding use in mixed fields of ionizing radation, for instance gamma-neutron fields.

Document History

NEN-ISO 1758
July 31, 1979
Direct-reading electroscope-type exposure meters
This International Standard specifies the requirements for direct-reading electroscope-type pocket exposure meters for X- and/or gamma radiation, having an airtight sensitive volume, working in the...
Advertisement