NEN-ISO 18070

Corrosion of metals and alloys - Crevice corrosion formers with disc springs for flat specimens or tubes made from stainless steel

active, Most Current
Organization: NEN
Publication Date: 1 November 2015
Status: active
Page Count: 19
ICS Code (Corrosion of metals): 77.060
scope:

NEN-ISO 18070 specifies a crevice forming technique and crevice former which are intended to be used for crevice corrosion testing of flat specimens or tubes of stainless steels, in corrosive solutions. This International Standard specifies no information concerning how the crevice corrosion testing shall be performed and how the attack shall be evaluated. The crevice former specified in this International Standard can be used for electrochemical measurements, if the specimens are designed for electrical connections.

Document History

NEN-ISO 18070
November 1, 2015
Corrosion of metals and alloys - Crevice corrosion formers with disc springs for flat specimens or tubes made from stainless steel
NEN-ISO 18070 specifies a crevice forming technique and crevice former which are intended to be used for crevice corrosion testing of flat specimens or tubes of stainless steels, in corrosive...
Advertisement