NEN-ISO 17361
Intelligent transport systems - Lane departure warning systems - Performance requirements and test procedures
| Organization: | NEN |
| Publication Date: | 1 February 2007 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Car informatics. On board computer systems): | 43.040.15 |
| ICS Code (Road transport): | 03.220.20 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This International Standard specifies the definition of the system, classification, functions, human-machine interface (HMI) and test methods for lane departure warning systems. These are in-vehicle systems that can warn the driver of a lane departure on highways and highway-like roads. The subject system, which may utilize optical, electromagnetic, GPS or other sensor technologies, issues a warning consistent with the visible lane markings. The issuance of warnings at roadway sections having temporary or irregular lane markings (such as roadwork zones) is not within the scope of this International Standard. This International Standard applies to passenger cars, commercial vehicles and buses. The system will not take any automatic action to prevent possible lane departures. Responsibility for the safe operation of the vehicle remains with the driver.
Document History