NEN-ISO 18914

Imaging materials - Photographic film and papers - Method for determining the resistance of photographic emulsions to wet abrasion

active, Most Current
Organization: NEN
Publication Date: 1 February 2013
Status: active
Page Count: 14
ICS Code (Photographic paper, films and plates. Cartridges): 37.040.20
scope:

This International Standard specifies a laboratory test method for determining the resistance of photographic emulsions or gelatin backings to abrasion damage during processing. This method may be used to determine the effects of variations in processing solutions, gelatin layer properties, processing solution temperatures and times, or a combination of these factors, on the wet scratch resistance of gelatin layers. This method is applicable to the determination of the physical integrity of photographic emulsions when wet, but it is not applicable to the evaluation of the scratch resistance of the support material.

Document History

NEN-ISO 18914
February 1, 2013
Imaging materials - Photographic film and papers - Method for determining the resistance of photographic emulsions to wet abrasion
This International Standard specifies a laboratory test method for determining the resistance of photographic emulsions or gelatin backings to abrasion damage during processing. This method may be...
December 1, 2002
Imaging materials - Photographic film and papers - Method for determining the resistance of photographic emulsions to wet abrasion
This International Standard specifies a laboratory test method for determining the resistance of photographic emulsions or gelatin backings to abrasion damage during processing. This method may be...
Advertisement