NEN-ISO 15064

Plastics - Aromatic isocyanates for use in the production of polyurethanes - Determination of the isomer ratio in toluenediisocyanate

inactive, Most Current
Organization: NEN
Publication Date: 1 December 2010
Status: inactive
Page Count: 18
ICS Code (Thermosetting materials): 83.080.10
scope:

This International Standard specifies methods for the measurement of toluene-2,6-diisocyanate in mixtures of the 2,4- and 2,6-isomers. Two methods based on infrared spectroscopy are required to give accurate results over a broad range of isomer concentrations. Method A is applicable to TDI samples containing 5 % to 95 % of the 2,6-isomer. Method B is applicable to TDI samples containing 0 % to 5 % of the 2,6-isomer. Both methods are based on the quantitative measurement of absorption bands arising from out-of-plane C-H deformation vibrations of the aromatic ring at 810 cm-1 and 782 cm-1 (12,3 μm and 13,8 μm).

Document History

NEN-ISO 15064
December 1, 2010
Plastics - Aromatic isocyanates for use in the production of polyurethanes - Determination of the isomer ratio in toluenediisocyanate
This International Standard specifies methods for the measurement of toluene-2,6-diisocyanate in mixtures of the 2,4- and 2,6-isomers. Two methods based on infrared spectroscopy are required to give...
August 1, 2004
Plastics - Aromatic isocyanates for use in the production of polyurethanes - Determination of the isomer ratio in toluenediisocyanate
This International Standard specifies methods for the measurement of toluene-2,6-diisocyanate in mixtures of the 2,4- and 2,6-isomers. Two methods based on infrared spectroscopy are required to give...
Advertisement