NEN-ISO 15142-3

Implants for surgery - Metal intramedullary nailing systems - Part 3: Connection devices and reamer diameter measurements

active, Most Current
Organization: NEN
Publication Date: 1 October 2003
Status: active
Page Count: 14
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

This part of ISO 15142 specifies metallic medical devices used for the temporary intramedullary stabilization of long bones by surgical implantation, classifying and giving other requirements and dimensions for the devices used to insert, remove or both insert and remove intramedullary nails. It also provides a means of measuring reamer diameter. It is applicable to all metal intramedullary fixation devices used for temporary fixation of long bones in the human body, except drive connections for locking elements.

Document History

NEN-ISO 15142-3
October 1, 2003
Implants for surgery - Metal intramedullary nailing systems - Part 3: Connection devices and reamer diameter measurements
This part of ISO 15142 specifies metallic medical devices used for the temporary intramedullary stabilization of long bones by surgical implantation, classifying and giving other requirements and...
Advertisement