NEN-ISO 20176

Road vehicles - H-point machine (HPM II) - Specifications and procedure for H-point determination

inactive, Most Current
Organization: NEN
Publication Date: 1 April 2006
Status: inactive
Page Count: 56
ICS Code (Road vehicles in general): 43.020
scope:

This International Standard provides the specifications and procedures for using the H-point machine [HPM1)] to audit vehicle seating positions. The HPM is a physical tool used to establish key reference points and measurements in a vehicle (see Figure 1 and Annex A). The H-point design tool (HPD) is a simplified CAD2) version of the HPM, which can be used in conjunction with the HPM to take the optional measurements specified in this document, or used independently during product design (see Annex D) . These H-point devices provide a method for reliable layout and measurement of occupant seating compartments and/or seats. This document specifies the procedures for using the H-point machine (HPM) to audit (verify) key reference points and measurements in a vehicle. The devices are intended for application at designated seating positions. They are not to be construed as tools that measure or indicate occupant capabilities or comfort. They are not intended for use in defining or assessing temporary seating, such as folding jump seats.

Document History

NEN-ISO 20176
April 1, 2006
Road vehicles - H-point machine (HPM II) - Specifications and procedure for H-point determination
This International Standard provides the specifications and procedures for using the H-point machine [HPM1)] to audit vehicle seating positions. The HPM is a physical tool used to establish key...
Advertisement