NEN-ISO 15217

Fluid power systems and components - 16 mm square electrical connector with earth contact - Characteristics and requirements

active, Most Current
Organization: NEN
Publication Date: 1 January 2001
Status: active
Page Count: 18
ICS Code (Other fluid power system components): 23.100.99
scope:

Specifies the following characteristics and requirements for a general-purpose, electrical-plug connector with two or three contacts plus earth, for use with solenoids: - the electrical characteristics of the connector; - the dimensions of the contacts; - the means of fixing the plug to the socket; - the sealing procedure between the plug and the socket; - usage requirements. The electrical-plug connector specified in this International Standard is intended to be used under working conditions such that the connector cannot be damaged by external action (for example, shock or excessive loading).

Document History

NEN-ISO 15217
January 1, 2001
Fluid power systems and components - 16 mm square electrical connector with earth contact - Characteristics and requirements
Specifies the following characteristics and requirements for a general-purpose, electrical-plug connector with two or three contacts plus earth, for use with solenoids: - the electrical...
Advertisement