NEN-ISO 20421-2

Cryogenic vessels - Large transportable vacuum-insulated vessels - Part 2: Operational requirements

inactive, Most Current
Organization: NEN
Publication Date: 1 July 2005
Status: inactive
Page Count: 22
ICS Code (Cryogenic vessels): 23.020.40
scope:

This part of ISO 20421 specifies operational requirements for large transportable vacuum-insulated cryogenic vessels of more than 1 000 l volume. The scope includes putting into service, filling, withdrawal, transport within the location, storage, maintenance, periodic inspection and emergency procedures. For the transport of these vessels by public road, rail, waterway, sea and air, additional requirements may apply; these are defined in specific regulations. This part of ISO 20421 applies to vessels for cryogenic fluids as specified in ISO 20421-1. The additional requirements for flammable fluids are detailed in Clause 16.

Document History

NEN-ISO 20421-2
July 1, 2005
Cryogenic vessels - Large transportable vacuum-insulated vessels - Part 2: Operational requirements
This part of ISO 20421 specifies operational requirements for large transportable vacuum-insulated cryogenic vessels of more than 1 000 l volume. The scope includes putting into service, filling,...

References

Advertisement