NEN-ISO 15901-3

Pore size distribution and porosity of solid materials by mercury porosimetry and gas adsorption - Part 3: Analysis of micropores by gas adsorption

active, Most Current
Organization: NEN
Publication Date: 1 May 2007
Status: active
Page Count: 37
ICS Code (Particle size analysis. Sieving): 19.120
scope:

This part of ISO 15901 describes methods for the evaluation of the volume of micropores (pores of internal width less than 2 nm) and the specific surface area of microporous material by low-temperature adsorption of gases [1],[2],[3],[4],[5],[6],[7]. These are comparative, non-destructive tests. The methods use physisorbing gases that can penetrate into the pores under investigation. The method is applicable to isotherms of type I, II, IV or VI of the IUPAC classification (see ISO 15901-2, Figure 1, and ISO 9277).

Document History

NEN-ISO 15901-3
May 1, 2007
Pore size distribution and porosity of solid materials by mercury porosimetry and gas adsorption - Part 3: Analysis of micropores by gas adsorption
This part of ISO 15901 describes methods for the evaluation of the volume of micropores (pores of internal width less than 2 nm) and the specific surface area of microporous material by...
Advertisement