NEN-ISO 228-2

Pipe threads where pressure-tight joints are not made on the threads - Part 2: Verification by means of limit gauges

inactive, Most Current
Organization: NEN
Publication Date: 1 December 2000
Status: inactive
Page Count: 18
ICS Code (Special screw threads): 21.040.30
scope:

Specifies the verification of cylindrical threads, the dimensions and tolerances of which are given in ISO 228-1. Since this 55o profile has different elements to be verified, it is necessary to provide several GO and several NOT GO gauges

Document History

NEN-ISO 228-2
December 1, 2000
Pipe threads where pressure-tight joints are not made on the threads - Part 2: Verification by means of limit gauges
Specifies the verification of cylindrical threads, the dimensions and tolerances of which are given in ISO 228-1. Since this 55o profile has different elements to be verified, it is necessary to...

References

Advertisement