NEN-ISO 21413

Manual methods for the measurement of a groundwater level in a well

active, Most Current
Organization: NEN
Publication Date: 1 November 2005
Status: active
Page Count: 42
ICS Code (Measurement of volume, mass, density, viscosity): 17.060
ICS Code (Geology. Meteorology. Hydrology): 07.060
scope:

This International Standard develops procedures and prescribes the minimum accuracy required of waterlevel measurements made in wells using graduated steel tapes, electric tapes and air lines. Procedures and accuracy requirements for measuring water levels in a flowing well are also included, as are procedures required to establish a permanent measuring point. This International Standard discusses the advantages and limitations of each method and requirements for recording the data. This International Standard does not include methods that use automated electrical or mechanical means to measure and record water levels.

Document History

NEN-ISO 21413
November 1, 2005
Manual methods for the measurement of a groundwater level in a well
This International Standard develops procedures and prescribes the minimum accuracy required of waterlevel measurements made in wells using graduated steel tapes, electric tapes and air lines....
Advertisement