NEN-ISO 16862

Paints and varnishes - Evaluation of sag resistance

inactive, Most Current
Organization: NEN
Publication Date: 1 December 2003
Status: inactive
Page Count: 18
ICS Code (Paints and varnishes): 87.040
scope:

This International Standard describes test methods for evaluating the sag resistance (resistance to sagging) of paints, varnishes and similar coating materials (coatings) when applied to a substrate and held in a vertical position. Evaluation of the sag resistance can be carried out after the coating has been applied as follows: a) using a sag index applicator on a horizontally placed test panel which is afterwards put into a vertical position, or b) using a spray gun for application on a substrate in a vertical position.

Document History

NEN-ISO 16862
December 1, 2003
Paints and varnishes - Evaluation of sag resistance
This International Standard describes test methods for evaluating the sag resistance (resistance to sagging) of paints, varnishes and similar coating materials (coatings) when applied to a substrate...

References

Advertisement