NEN-ISO 17190-10

Urine-absorbing aids for incontinence - Test methods for characterizing polymer-based absorbent materials - Part 10: Determination of extractable polymer content by potentiometric titration

inactive
Organization: NEN
Publication Date: 1 January 2002
Status: inactive
Page Count: 18
ICS Code (Aids for incontinence and ostomy): 11.180.20
scope:

This part of ISO 17190 specifies a method for determining the mass fraction of carboxylate groups of varying chain length present in polyacrylate (PA) superabsorbent powders which are extractable in saline solution. This method has been tested in the extractable polymer mass fraction range from 5,29 % to 9,00 % (see annex A), but it is expected to be applicable to a wider range.

Document History

November 1, 2020
Urine-absorbing aids for incontinence - Polyacrylate superabsorbent powders - Part 10: Test method for determination of extractable polymer content by potentiometric titration
This document provides a test method to determine the mass fraction of soluble polymers present in crosslinked polyacrylate superabsorbent powders that can be extracted into saline solution.
NEN-ISO 17190-10
January 1, 2002
Urine-absorbing aids for incontinence - Test methods for characterizing polymer-based absorbent materials - Part 10: Determination of extractable polymer content by potentiometric titration
This part of ISO 17190 specifies a method for determining the mass fraction of carboxylate groups of varying chain length present in polyacrylate (PA) superabsorbent powders which are extractable in...
Advertisement