NEN-ISO 2470-2

Paper, board and pulps - Measurement of diffuse blue reflectance factor - Part 2: Outdoor daylight conditions (D65 brightness)

active, Most Current
Organization: NEN
Publication Date: 1 January 2013
Status: active
Page Count: 20
ICS Code (Paper and board): 85.060
ICS Code (Pulps): 85.040
scope:

This part of ISO 2470 specifies a method for measuring the D65 brightness of pulps, papers and boards. This part of ISO 2470 is limited in its scope to white and near-white pulps, papers and boards, particularly those exhibiting fluorescence which promotes the appearance of whiteness. The measurement can only be made in an instrument in which the ultraviolet energy level of the illumination has been adjusted to correspond to the CIE standard illuminant D65 using a fluorescent reference standard. The source employed in this part of ISO 2470 excites almost twice as much fluorescence as the illuminant in ISO 2470-1. Consequently, this part of ISO 2470 is better suited for measuring the fluorescent contribution to the brightness. However, D65 brightness should not be confused with ISO brightness which closely approximates the brightness of papers viewed under indoor conditions.

Document History

NEN-ISO 2470-2
January 1, 2013
Paper, board and pulps - Measurement of diffuse blue reflectance factor - Part 2: Outdoor daylight conditions (D65 brightness)
This part of ISO 2470 specifies a method for measuring the D65 brightness of pulps, papers and boards. This part of ISO 2470 is limited in its scope to white and near-white pulps, papers and boards,...
Advertisement