NEN-ISO 23206

Agricultural wheeled tractors and attachments - Front loaders - Carriages for attachments

active
Organization: NEN
Publication Date: 1 July 2005
Status: active
Page Count: 14
ICS Code (Agricultural tractors and trailed vehicles): 65.060.10
scope:

This International Standard specifies the dimensions and clearance requirements for the carriages for attachments on agricultural tractors and machines equipped with front loaders and having a maximum load capacity of 30 kN and a maximum unladen tractor weight of 7500 kg.

Document History

March 1, 2007
Agricultural wheeled tractors and attachments - Front loaders - Carriages for attachments
A description is not available for this item.
NEN-ISO 23206
July 1, 2005
Agricultural wheeled tractors and attachments - Front loaders - Carriages for attachments
This International Standard specifies the dimensions and clearance requirements for the carriages for attachments on agricultural tractors and machines equipped with front loaders and having a...
Advertisement