NEN-ISO 26021-1
Road vehicles - End-of-life activation of on-board pyrotechnic devices - Part 1: General information and use case definitions
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2008 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Crash protection and restraint systems): | 43.040.80 |
scope:
This part of ISO 26021 gives an overview of the structure of ISO 26021 and the way it has been divided into parts, as well as showing the relationship between the parts. In addition, it outlines the use case scenarios in which the ISO 26021 document set will be used. It also defines terminology that is used throughout the ISO 26021 document set.
Document History
NEN-ISO 26021-1
May 1, 2008
Road vehicles - End-of-life activation of on-board pyrotechnic devices - Part 1: General information and use case definitions
This part of ISO 26021 gives an overview of the structure of ISO 26021 and the way it has been divided into parts, as well as showing the relationship between the parts. In addition, it outlines the...