NEN-ISO 19246
Rubber compounding ingredients - Silica - Oil absorption of precipitated silica
| Organization: | NEN |
| Publication Date: | 1 July 2016 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Latex and raw rubber): | 83.040.10 |
scope:
NEN-ISO 19246 specifies a general method for determining the liquid absorption capacity of a pigment and extender by using di-(2-ethylhexyl) adipate (DOA, CAS 103-23-1). The determination of the DOA absorption number is performed by means of an absorptometer which is equipped with a torque measurement and processing system. The DOA absorption number provides an indication of the void volume formed by the aggregates and agglomerates of the pigments and extenders.
Document History