NEN-ISO 2772-2
Test conditions for box type vertical drilling machines - Testing of the accuracy - Part 2: Practical tests
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 1997 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Drilling machines): | 25.080.40 |
scope:
Specifies the pratical test to be carried out for checking these drilling machines and is a continuation of ISO 2772-1. The annex shows a graph giving the axial force F as a function of the drilling capacity of the machine.
Document History
NEN-ISO 2772-2
June 1, 1997
Test conditions for box type vertical drilling machines - Testing of the accuracy - Part 2: Practical tests
Specifies the pratical test to be carried out for checking these drilling machines and is a continuation of ISO 2772-1. The annex shows a graph giving the axial force F as a function of the drilling...