BSI - BS EN 50377-10-1
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 10-1: Type MU-PC simplex terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode fibre, with full zirconia ferrule category C
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 28 September 2007 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
BS EN 50377-10-1
September 28, 2007
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 10-1: Type MU-PC simplex terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode fibre, with full zirconia ferrule category C
A description is not available for this item.
June 20, 2003
Connector sets and interconnect components to be used in optical fibre communication systems Product specifications Part 10-1: Type MU-PC terminated on IEC 60793-2 category B1.1 singlemode fibre
A description is not available for this item.