NEN-ISO 27895

Vacuum technology - Valves - Leak test

active, Most Current
Organization: NEN
Publication Date: 1 December 2009
Status: active
Page Count: 21
ICS Code (Vacuum technology): 23.160
scope:

This International Standard specifies methods for the leak testing of vacuum valves used for control of gas flow or vacuum pressure in a vacuum system. It is applicable to vacuum valves that can be closed to leak rates less than 1 × 10-5 Pa m3/s for trace gas. The methods employ a sealing arrangement for the valve body, which is also specified in this International Standard. The methods are suitable for the verification of valve specifications. A valve leak rate less than the nominal leak rate specified by the manufacturer during and after the operation enables the specification of such valve operating conditions as operating pressure range, permissible pressure difference between ports, bake-out temperature or operating temperature, and life cycle.

Document History

NEN-ISO 27895
December 1, 2009
Vacuum technology - Valves - Leak test
This International Standard specifies methods for the leak testing of vacuum valves used for control of gas flow or vacuum pressure in a vacuum system. It is applicable to vacuum valves that can be...
Advertisement