NEN-ISO 3384

Rubber, vulcanized or thermoplastic - Determination of stress relaxation in compression at ambient and at elevated temperatures

inactive
Organization: NEN
Publication Date: 1 November 1999
Status: inactive
Page Count: 14
ICS Code (Rubber): 83.060
scope:

Specifies two methods for determining the decrease in counterforce exerted by a test piece of vulcanized or thermoplastic rubber, which has been compressed to a constant deformation and maintained thus at a predetermined test temperature. Two forms of test piece are permitted: cylindrical test pieces and rings. Different shapes and sizes of test piece give different results, and comparison of results should be limited to test pieces of similar size and shape. The use of ring test pieces is particularly suitable for the determination of stress relaxation in liquid environments.

Document History

October 1, 2005
Rubber, vulcanized or thermoplastic - Determination of stress relaxation in compression at ambient and at elevated temperatures
This International Standard specifies two methods for determining the decrease in counterforce exerted by a test piece of vulcanized or thermoplastic rubber which has been compressed to a constant...
February 1, 2001
Rubber, vulcanized or thermoplastic - Determination of stress relaxation in compression at ambient and at elevated temperatures
A description is not available for this item.
NEN-ISO 3384
November 1, 1999
Rubber, vulcanized or thermoplastic - Determination of stress relaxation in compression at ambient and at elevated temperatures
Specifies two methods for determining the decrease in counterforce exerted by a test piece of vulcanized or thermoplastic rubber, which has been compressed to a constant deformation and maintained...
February 1, 1990
Vulcanized rubber - Determination of stress relaxation in compression at normal and at elevated temperatures
This International Standard specifies two methods for determining the decrease in counterforce exerted by a test piece of vulcanized rubber which has been compressed at a constant deformation under...
Advertisement