NEN-ISO 3317

Assembly tools for screws and nuts - Square drive adaptor with hexagon or cylindrical flat drive, for power socket wrenches

active, Most Current
Organization: NEN
Publication Date: 1 May 2015
Status: active
Page Count: 13
ICS Code (Hand-operated tools): 25.140.30
scope:

NEN-ISO 3317 prescribes the technical specifications for square drive adaptor hexagon or cylindrical flat inserts for power socket wrenches. It applies to square drive adaptor with hexagon drive or with cylindrical flat end drive as defined in ISO 1173, and to driving squares for power socket wrenches as defined in ISO 1174-2. Square drive adaptors with hexagon drive for power socket wrenches are listed under number 5 2 00 02 0 in ISO 1703.

Document History

NEN-ISO 3317
May 1, 2015
Assembly tools for screws and nuts - Square drive adaptor with hexagon or cylindrical flat drive, for power socket wrenches
NEN-ISO 3317 prescribes the technical specifications for square drive adaptor hexagon or cylindrical flat inserts for power socket wrenches. It applies to square drive adaptor with hexagon drive or...
Advertisement