NEN-ISO 29463-1
High-efficiency filters and filter media for removing particles in air - Part 1: Classification, performance testing and marking
| Organization: | NEN |
| Publication Date: | 1 October 2011 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
scope:
This part of ISO 29463 establishes a classification of filters based on their performance, as determined in accordance with ISO 29463-3, ISO 29463-4 and ISO 29463-5. It also provides an overview of the test procedures, and specifies general requirements for assessing and marking the filters, as well as for documenting the test results. It is intended for use in conjunction with ISO 29463-2, ISO 29463-3, ISO 29463-4 and ISO 29463-5.
Document History